Vishay Intertechnology, Inc. OEM Parts - OEM Parts (O - R) - RH00550R24BC02 RH00550R24BC02

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035966-RH00550R24BC 02 Tolerance: 0.01 % Height: 122 µm Resistance: 50.2 Ω Power Rating: 7.5 W Width: 246 µm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035966-RH00550R24BC 02 Tolerance: 0.01 % Height: 122 µm Resistance: 50.2 Ω Power Rating: 7.5 W Width: 246 µm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RH00550R24BC02 - 1035966-RH00550R24BC02 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RH00550R24BC02
1035966-RH00550R24BC02
OEM Parts - OEM Parts (O - R) - RH00550R24BC02 1035966-RH00550R24BC02
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035966-RH00550R24BC 02 Tolerance: 0.01 % Height: 122 µm Resistance: 50.2 Ω Power Rating: 7.5 W Width: 246 µm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035966-RH00550R24BC02
Tolerance: 0.01 %
Height: 122 µm
Resistance: 50.2 Ω
Power Rating: 7.5 W
Width: 246 µm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035966-RH00550R24BC02
Product Name OEM Parts - OEM Parts (O - R) - RH00550R24BC02
Unlock Full Specs
to access all available technical data