Vishay Precision Group Resistor-Misc RH00550R00BC02

Description
Resistor-Misc
Request a Quote
Description
Resistor-Misc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RH00550R00BC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH00550R00BC02
Resistor-Misc RH00550R00BC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistor, 50 Ohm, 7.5W, 0.1%; Resistance Vishay - 61C7230 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 7.5W, 0.1%; Resistance Vishay
61C7230
Wirewound Resistor, 50 Ohm, 7.5W, 0.1%; Resistance Vishay 61C7230
WIREWOUND RESISTOR, 50 OHM, 7.5W, 0.1%; Resistance:50ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 7.5W, 0.1%; Resistance:50ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 0.1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RH00550R00BC02 61C7230
Product Name Resistor-Misc Wirewound Resistor, 50 Ohm, 7.5W, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers