Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RH0054R000JE02 | RH0054R000JE02 |
| Product Name | Wirewound Resistors | Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | |
| Resistance Range | 4 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |