Vishay Precision Group Wirewound Resistors RH0054K000FE02

Description
RH-5 4K 1% E02 e4
Request a Quote Datasheet
Description
RH-5 4K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0054K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0054K000FE02
Wirewound Resistors 3110-RH0054K000FE02
RH-5 4K 1% E02 e4

RH-5 4K 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 4K Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack - RH0054K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4K Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
RH0054K000FE02
Res Wirewound 4K Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack RH0054K000FE02
Res Wirewound 4K Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 4K Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistor, 4K Ohm, 7.5W, 1%; Resistance Vishay - 51P7163 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4K Ohm, 7.5W, 1%; Resistance Vishay
51P7163
Wirewound Resistor, 4K Ohm, 7.5W, 1%; Resistance Vishay 51P7163
WIREWOUND RESISTOR, 4K OHM, 7.5W, 1%; Resistance:4kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 4K OHM, 7.5W, 1%; Resistance:4kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH0054K000FE02 RH0054K000FE02 51P7163
Product Name Wirewound Resistors Res Wirewound 4K Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack Wirewound Resistor, 4K Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 4000 ohms 4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details