RH-5 47 1% E02 e4
Res Wirewound 47 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RH00547R00FE02 | 607389 | RH00547R00FE02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Res Wirewound 47 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | ||
| Resistance Range | 47 ohms | 47 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | EO5 |