Wirewound Resistors - Chassis Mount 7.5watt 450ohm 1% MKD 5watt Product overview: RH005450R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 450ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005450R0FC02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH005450R0FC02 | 541-RH005450R0FC02-ND | RH005450R0FC02 | 54-RH005450R0FC02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Resistor-Misc | 450ohm Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 450 ohms | 450 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound |