Vishay Precision Group Wirewound Resistors RH00540R00FE02

Description
RH-5 40 1% E02 e4
Request a Quote Datasheet
Description
RH-5 40 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH00540R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00540R00FE02
Wirewound Resistors 3110-RH00540R00FE02
RH-5 40 1% E02 e4

RH-5 40 1% E02 e4

Supplier's Site Datasheet
RH00540R00FE02 - RH00540R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00540R00FE02
RH00540R00FE02
RH00540R00FE02 RH00540R00FE02
RH00540R00FE02

RH00540R00FE02

Supplier's Site
Wirewound Resistor, 40 Ohm, 7.5W, 1%; Resistance Vishay - 65K1836 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 7.5W, 1%; Resistance Vishay
65K1836
Wirewound Resistor, 40 Ohm, 7.5W, 1%; Resistance Vishay 65K1836
WIREWOUND RESISTOR, 40 OHM, 7.5W, 1%; Resistance:40ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 7.5W, 1%; Resistance:40ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH00540R00FE02 RH00540R00FE02 65K1836
Product Name Wirewound Resistors RH00540R00FE02 Wirewound Resistor, 40 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR33JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details