Vishay Intertechnology, Inc. 5W,3.9K,5%,BULK RH0053K900JC02

Description
5W,3.9K,5%,BULK
Request a Quote Datasheet
Description
5W,3.9K,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,3.9K,5%,BULK - RH0053K900JC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,3.9K,5%,BULK
RH0053K900JC02
5W,3.9K,5%,BULK RH0053K900JC02
5W,3.9K,5%,BULK

5W,3.9K,5%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH0053K900JC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0053K900JC02
Wirewound Resistors 3110-RH0053K900JC02
RH-5 3.9K 5% C02

RH-5 3.9K 5% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH0053K900JC02 3110-RH0053K900JC02
Product Name 5W,3.9K,5%,BULK Wirewound Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details