RH-5 390 1% E02 e4
390 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
RES CHAS MNT 390 OHM 1% 7.5W
WIREWOUND RESISTOR, 390 OHM, 7.5W, 1%; Resistance:390ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835972 | 6835972P | 3110-RH005390R0FE02 | RH005390R0FE02 | RHRA-390-ND | RH005390R0FE02 | 65K1835 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistors | RH005390R0FE02 | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 390 Ohm, 7.5W, 1%; Resistance Vishay |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | |||
| Mounting / Packaging | Axial Leads; Aluminium housed | Aluminium | Axial, Box | Solder Lugs | |||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |||
| Standards and Certifications | RoHS; No | RoHS; No | RoHS | ||||
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms | 390 ohms |