RES 390ohm 1% 5W ALUM HOUSED WW
390 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
RES CHAS MNT 390 OHM 1% 7.5W
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH005390R0FC02 | RH005390R0FC02 | RHA-390-ND | RH005390R0FC02 |
| Product Name | Wirewound Resistors | RES 390 OHM 1% 5W ALUM HOUSED WW | Chassis Mount Resistors | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 7.5 watts | 7.5 watts | |
| Configuration | Single Resistor |