Wirewound Resistors - Chassis Mount 7.5watt 36ohm 1% MKD 5watt Product overview: RH00536R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00536R00FC02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-RH00536R00FC02 | 3110-RH00536R00FC02 | RH00536R00FC02 | 541-RH00536R00FC02-ND |
| Product Name | 36ohm Resistor | Wirewound Resistors | Resistor-Misc | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 36 ohms | 36 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |