Wirewound Resistors - Chassis Mount 7.5watt 330ohm 1% MKD 5watt Product overview: RH005330R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005330R0FE02 can be used for catalog matching and distributor lookup.
RH-5 330 1% E02 E4
RH-5 330 1% E02 e4
WIREWOUND RESISTOR, 330 OHM, 7.5W, 1%; Resistance:330ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 54-RH005330R0FE02 | RH005330R0FE02 | 541-RH005330R0FE02-ND | 3110-RH005330R0FE02 | 65K1834 |
| Product Name | 330ohm Resistor | RH005330R0FE02 | Chassis Mount Resistors | Wirewound Resistors | Wirewound Resistor, 330 Ohm, 7.5W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |