Vishay Intertechnology, Inc. 5W,316,1%,BULK RH005316R0FC02

Description
5W,316,1%,BULK
Request a Quote Datasheet
Description
5W,316,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,316,1%,BULK - RH005316R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,316,1%,BULK
RH005316R0FC02
5W,316,1%,BULK RH005316R0FC02
5W,316,1%,BULK

5W,316,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH005316R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005316R0FC02
Wirewound Resistors 3110-RH005316R0FC02
RH-5 316 1% C02

RH-5 316 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH005316R0FC02 3110-RH005316R0FC02
Product Name 5W,316,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers