Vishay Precision Group Chassis Mount Resistors RH00530R00FE02

Description
30 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRA-30-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-30-ND
Chassis Mount Resistors RHRA-30-ND
30 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

30 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH00530R00FE02 - RH00530R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00530R00FE02
RH00530R00FE02
RH00530R00FE02 RH00530R00FE02
RH00530R00FE02

RH00530R00FE02

Supplier's Site
30 Ohm 7.5W Resistor - 48-RH00530R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 Ohm 7.5W Resistor
48-RH00530R00FE02
30 Ohm 7.5W Resistor 48-RH00530R00FE02
30 Ohm 1% 7.5W Wirewound Chassis Mount Resistor Product overview: RH00530R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 Ohm, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH00530R00FE02 can be used for catalog matching and distributor lookup.

30 Ohm 1% 7.5W Wirewound Chassis Mount Resistor Product overview: RH00530R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 Ohm, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH00530R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH00530R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00530R00FE02
Wirewound Resistors 3110-RH00530R00FE02
RH-5 30 1% E02 e4

RH-5 30 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 30 Ohm, 7.5W, 1%; Resistance Vishay - 65K1832 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 7.5W, 1%; Resistance Vishay
65K1832
Wirewound Resistor, 30 Ohm, 7.5W, 1%; Resistance Vishay 65K1832
WIREWOUND RESISTOR, 30 OHM, 7.5W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 7.5W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military - 70201541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
70201541
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military 70201541
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH00530R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00530R00FE02
Chassis Mount Resistors RH00530R00FE02
RES CHAS MNT 30 OHM 1% 7.5W

RES CHAS MNT 30 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHRA-30-ND RH00530R00FE02 48-RH00530R00FE02 3110-RH00530R00FE02 65K1832 70201541 RH00530R00FE02
Product Name Chassis Mount Resistors RH00530R00FE02 30 Ohm 7.5W Resistor Wirewound Resistors Wirewound Resistor, 30 Ohm, 7.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details