RES 30ohm 1% 5W ALUM HOUSED WW
30 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Power Resistor; Resistance:30ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 30 OHM 1% 7.5W
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH00530R00FC02 | RH00530R00FC02 | RHA-30-ND | 02F2456 | RH00530R00FC02 |
| Product Name | Wirewound Resistors | RES 30 OHM 1% 5W ALUM HOUSED WW | Chassis Mount Resistors | Power Resistor; Resistance Vishay | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | Power Applications | ||
| Resistance Range | 30 ohms | 30 ohms | 30 ohms | 30 ohms | 30 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 7.5 watts | 7.5 watts | 7.5 watts | |
| Configuration | Single Resistor | Single Resistor |