Vishay Precision Group RES 300 OHM 1% 5W ALUM HOUSED WW RH005300R0FC02

Description
RES 300ohm 1% 5W ALUM HOUSED WW
Request a Quote Datasheet
Description
RES 300ohm 1% 5W ALUM HOUSED WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1% 5W ALUM HOUSED WW - RH005300R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1% 5W ALUM HOUSED WW
RH005300R0FC02
RES 300 OHM 1% 5W ALUM HOUSED WW RH005300R0FC02
RES 300ohm 1% 5W ALUM HOUSED WW

RES 300ohm 1% 5W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH005300R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005300R0FC02
Wirewound Resistors 3110-RH005300R0FC02
RH-5 300 1% C02

RH-5 300 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHA-300-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHA-300-ND
Chassis Mount Resistors RHA-300-ND
300 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

300 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH005300R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH005300R0FC02
Chassis Mount Resistors RH005300R0FC02
RES CHAS MNT 300 OHM 1% 7.5W

RES CHAS MNT 300 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH005300R0FC02 3110-RH005300R0FC02 RHA-300-ND RH005300R0FC02
Product Name RES 300 OHM 1% 5W ALUM HOUSED WW Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 7.5 watts 7.5 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers