Vishay Intertechnology, Inc. Wirewound Resistors RH0052K000FC02

Description
RH-5 2K 1% C02
Request a Quote Datasheet
Description
RH-5 2K 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0052K000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0052K000FC02
Wirewound Resistors 3110-RH0052K000FC02
RH-5 2K 1% C02

RH-5 2K 1% C02

Supplier's Site Datasheet
RES 2.0K OHM 1% 5W ALUM HOUSED W - RH0052K000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1% 5W ALUM HOUSED W
RH0052K000FC02
RES 2.0K OHM 1% 5W ALUM HOUSED W RH0052K000FC02
RES 2.0Kohm 1% 5W ALUM HOUSED W

RES 2.0Kohm 1% 5W ALUM HOUSED W

Supplier's Site
Chassis Mount Resistors - RHA-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHA-2.0K-ND
Chassis Mount Resistors RHA-2.0K-ND
2 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

2 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH0052K000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0052K000FC02
Chassis Mount Resistors RH0052K000FC02
RES CHAS MNT 2K OHM 1% 7.5W

RES CHAS MNT 2K OHM 1% 7.5W

Supplier's Site Datasheet
Power Resistor; Resistance Vishay - 02F2521 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
02F2521
Power Resistor; Resistance Vishay 02F2521
Power Resistor; Resistance:2kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:-; Product Length:15.24mm RoHS Compliant: No

Power Resistor; Resistance:2kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:-; Product Length:15.24mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0052K000FC02 RH0052K000FC02 RHA-2.0K-ND RH0052K000FC02 02F2521
Product Name Wirewound Resistors RES 2.0K OHM 1% 5W ALUM HOUSED W Chassis Mount Resistors Chassis Mount Resistors Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 7.5 watts 7.5 watts 7.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details