Vishay Intertechnology, Inc. 280ohm Resistor RH005280R0FE02

Description
Wirewound Resistors - Chassis Mount 7.5watt 280ohm 1% MKD 5watt Product overview: RH005280R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005280R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 7.5watt 280ohm 1% MKD 5watt Product overview: RH005280R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005280R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
280ohm Resistor - 54-RH005280R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
280ohm Resistor
54-RH005280R0FE02
280ohm Resistor 54-RH005280R0FE02
Wirewound Resistors - Chassis Mount 7.5watt 280ohm 1% MKD 5watt Product overview: RH005280R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005280R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 280ohm 1% MKD 5watt Product overview: RH005280R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005280R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH005280R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH005280R0FE02-ND
Chassis Mount Resistors 541-RH005280R0FE02-ND
RH-5 280 1% E02 E4

RH-5 280 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH005280R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005280R0FE02
Wirewound Resistors 3110-RH005280R0FE02
RH-5 280 1% E02 e4

RH-5 280 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 280 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack - RH005280R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
RH005280R0FE02
Res Wirewound 280 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack RH005280R0FE02
Res Wirewound 280 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 280 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 54-RH005280R0FE02 541-RH005280R0FE02-ND 3110-RH005280R0FE02 RH005280R0FE02
Product Name 280ohm Resistor Chassis Mount Resistors Wirewound Resistors Res Wirewound 280 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details