VISHAY INTERTECHNOLOGY, INC.
RH005267R0FC02 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RH005267R0FC02
Description
RH-5 267 1% C02
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RH-5 267 1% C02
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
|
Product Number
|
3110-RH005267R0FC02 |
RH005267R0FC02 |
|
Product Name
|
Wirewound Resistors |
Resistor-Misc |
|
Category / Application
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Resistance Range
8200 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
255000 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers