Vishay Precision Group RH00525R00FE02 RH00525R00FE02

Description
RH00525R00FE02
Request a Quote Datasheet
Description
RH00525R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH00525R00FE02 - RH00525R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00525R00FE02
RH00525R00FE02
RH00525R00FE02 RH00525R00FE02
RH00525R00FE02

RH00525R00FE02

Supplier's Site
Chassis Mount Resistors - RHRA-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-25-ND
Chassis Mount Resistors RHRA-25-ND
25 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

25 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH00525R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00525R00FE02
Wirewound Resistors 3110-RH00525R00FE02
RH-5 25 1% E02 e4

RH-5 25 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 25 Ohm, 7.5W, 1%; Resistance Vishay - 41K9072 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 7.5W, 1%; Resistance Vishay
41K9072
Wirewound Resistor, 25 Ohm, 7.5W, 1%; Resistance Vishay 41K9072
WIREWOUND RESISTOR, 25 OHM, 7.5W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 7.5W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH00525R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00525R00FE02
Chassis Mount Resistors RH00525R00FE02
RES CHAS MNT 25 OHM 1% 7.5W

RES CHAS MNT 25 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH00525R00FE02 RHRA-25-ND 3110-RH00525R00FE02 41K9072 RH00525R00FE02
Product Name RH00525R00FE02 Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 25 Ohm, 7.5W, 1%; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R0GT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details