Vishay Precision Group Wirewound Resistors RH005250R0FE02

Description
RH-5 250 1% E02 e4
Request a Quote Datasheet
Description
RH-5 250 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH005250R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005250R0FE02
Wirewound Resistors 3110-RH005250R0FE02
RH-5 250 1% E02 e4

RH-5 250 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH005250R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH005250R0FE02-ND
Chassis Mount Resistors 541-RH005250R0FE02-ND
RH-5 250 1% E02 E4

RH-5 250 1% E02 E4

Buy Now Datasheet
250ohm Resistor - 54-RH005250R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250ohm Resistor
54-RH005250R0FE02
250ohm Resistor 54-RH005250R0FE02
Wirewound Resistors - Chassis Mount 7.5watt 250ohm 1% MKD 5watt Product overview: RH005250R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005250R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 250ohm 1% MKD 5watt Product overview: RH005250R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005250R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH005250R0FE02 - RH005250R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH005250R0FE02
RH005250R0FE02
RH005250R0FE02 RH005250R0FE02
RH005250R0FE02

RH005250R0FE02

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military - 70201540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military
70201540
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military 70201540
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 250 Ohm, 7.5W, 1%; Resistance Vishay - 41K9073 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 7.5W, 1%; Resistance Vishay
41K9073
Wirewound Resistor, 250 Ohm, 7.5W, 1%; Resistance Vishay 41K9073
WIREWOUND RESISTOR, 250 OHM, 7.5W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 7.5W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH005250R0FE02 541-RH005250R0FE02-ND 54-RH005250R0FE02 RH005250R0FE02 70201540 41K9073
Product Name Wirewound Resistors Chassis Mount Resistors 250ohm Resistor RH005250R0FE02 Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 250 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers