Vishay Intertechnology, Inc. Vishay/DaleRES 22 OHM 1% 5W ALUM HOUSED WW RH00522R00FE02

Description
Vishay/DaleRES 22ohm 1% 5W ALUM HOUSED WW
Request a Quote Datasheet
Description
Vishay/DaleRES 22ohm 1% 5W ALUM HOUSED WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 22 OHM 1% 5W ALUM HOUSED WW - RH00522R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 22 OHM 1% 5W ALUM HOUSED WW
RH00522R00FE02
Vishay/DaleRES 22 OHM 1% 5W ALUM HOUSED WW RH00522R00FE02
Vishay/DaleRES 22ohm 1% 5W ALUM HOUSED WW

Vishay/DaleRES 22ohm 1% 5W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH00522R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00522R00FE02
Wirewound Resistors 3110-RH00522R00FE02
RH-5 22 1% E02 e4

RH-5 22 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RH00522R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RH00522R00FE02-ND
Chassis Mount Resistors RH00522R00FE02-ND
22 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

22 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 607385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
607385
Chassis Mount Resistors 607385
RH-5 22 1% E05 e4

RH-5 22 1% E05 e4

Supplier's Site
Chassis Mount Resistors - RH00522R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00522R00FE02
Chassis Mount Resistors RH00522R00FE02
RES CHAS MNT 22 OHM 1% 7.5W

RES CHAS MNT 22 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH00522R00FE02 3110-RH00522R00FE02 RH00522R00FE02-ND 607385 RH00522R00FE02
Product Name Vishay/DaleRES 22 OHM 1% 5W ALUM HOUSED WW Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 7.5 watts 5 watts 7.5 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.21 ohms
Tolerance 1 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details