Wirewound Resistors - Chassis Mount 7.5watt 220ohm 1% MKD 5watt Product overview: RH005220R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005220R0FE02 can be used for catalog matching and distributor lookup.
RH-5 220 1% E02 E4
RH-5 220 1% E02 e4
WIREWOUND RESISTOR, 220 OHM, 7.5W, 1%; Resistance:220ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes
RES, WIREWOUND, 220R, 1%, SOLDER LUG; Resistance:220ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-RH005220R0FE02 | 541-RH005220R0FE02-ND | RH005220R0FE02 | 3110-RH005220R0FE02 | 65K1831 | 33AC4038 |
| Product Name | 220ohm Resistor | Chassis Mount Resistors | RH005220R0FE02 | Wirewound Resistors | Wirewound Resistor, 220 Ohm, 7.5W, 1%; Resistance Vishay | Res, Wirewound, 220R, 1%, Solder Lug; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |