Vishay Precision Group RH00520R00FE02 RH00520R00FE02

Description
RH00520R00FE02
Request a Quote Datasheet
Description
RH00520R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH00520R00FE02 - RH00520R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00520R00FE02
RH00520R00FE02
RH00520R00FE02 RH00520R00FE02
RH00520R00FE02

RH00520R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH00520R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00520R00FE02
Wirewound Resistors 3110-RH00520R00FE02
RH-5 20 1% E02 e4

RH-5 20 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH00520R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH00520R00FE02-ND
Chassis Mount Resistors 541-RH00520R00FE02-ND
RH-5 20 1% E02 E4

RH-5 20 1% E02 E4

Buy Now Datasheet
20ohm Resistor - 54-RH00520R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20ohm Resistor
54-RH00520R00FE02
20ohm Resistor 54-RH00520R00FE02
Wirewound Resistors - Chassis Mount 7.5watt 20ohm 1% MKD 5watt Product overview: RH00520R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00520R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 20ohm 1% MKD 5watt Product overview: RH00520R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00520R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military - 70201538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
70201538
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military 70201538
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 20 Ohm, 7.5W, 1%; Resistance Vishay - 41K9070 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 7.5W, 1%; Resistance Vishay
41K9070
Wirewound Resistor, 20 Ohm, 7.5W, 1%; Resistance Vishay 41K9070
WIREWOUND RESISTOR, 20 OHM, 7.5W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 7.5W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH00520R00FE02 3110-RH00520R00FE02 541-RH00520R00FE02-ND 54-RH00520R00FE02 70201538 41K9070
Product Name RH00520R00FE02 Wirewound Resistors Chassis Mount Resistors 20ohm Resistor Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 20 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details