Vishay Precision Group Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C AXL Flange RH00520R00FC02

Description
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C AXL Flange - RH00520R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C AXL Flange
RH00520R00FC02
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C AXL Flange RH00520R00FC02
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C AXL Flange

Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH00520R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00520R00FC02
Wirewound Resistors 3110-RH00520R00FC02
RH-5 20 1% C02

RH-5 20 1% C02

Supplier's Site Datasheet
Resistor Wirewound, 20 Ohm, 7.5W, 1%; Resistance Vishay - 02F2451 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 20 Ohm, 7.5W, 1%; Resistance Vishay
02F2451
Resistor Wirewound, 20 Ohm, 7.5W, 1%; Resistance Vishay 02F2451
RESISTOR WIREWOUND, 20 OHM, 7.5W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

RESISTOR WIREWOUND, 20 OHM, 7.5W, 1%; Resistance:20ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH00520R00FC02 3110-RH00520R00FC02 02F2451
Product Name Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C AXL Flange Wirewound Resistors Resistor Wirewound, 20 Ohm, 7.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 7.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details