Vishay Precision Group 200ohm Resistor RH005200R0FE02

Description
Wirewound Resistors - Chassis Mount 7.5watt 200ohm 1% MKD 5watt Product overview: RH005200R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005200R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 7.5watt 200ohm 1% MKD 5watt Product overview: RH005200R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005200R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200ohm Resistor - 54-RH005200R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200ohm Resistor
54-RH005200R0FE02
200ohm Resistor 54-RH005200R0FE02
Wirewound Resistors - Chassis Mount 7.5watt 200ohm 1% MKD 5watt Product overview: RH005200R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005200R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 200ohm 1% MKD 5watt Product overview: RH005200R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005200R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH005200R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH005200R0FE02-ND
Chassis Mount Resistors 541-RH005200R0FE02-ND
RH-5 200 1% E02 E4

RH-5 200 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH005200R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005200R0FE02
Wirewound Resistors 3110-RH005200R0FE02
RH-5 200 1% E02 e4

RH-5 200 1% E02 e4

Supplier's Site Datasheet
RH005200R0FE02 - RH005200R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH005200R0FE02
RH005200R0FE02
RH005200R0FE02 RH005200R0FE02
RH005200R0FE02

RH005200R0FE02

Supplier's Site
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military - 70201539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military
70201539
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military 70201539
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 200 Ohm, 7.5W, 1%; Resistance Vishay - 41K9071 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 7.5W, 1%; Resistance Vishay
41K9071
Wirewound Resistor, 200 Ohm, 7.5W, 1%; Resistance Vishay 41K9071
WIREWOUND RESISTOR, 200 OHM, 7.5W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 7.5W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 54-RH005200R0FE02 541-RH005200R0FE02-ND 3110-RH005200R0FE02 RH005200R0FE02 70201539 41K9071
Product Name 200ohm Resistor Chassis Mount Resistors Wirewound Resistors RH005200R0FE02 Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 200 Ohm, 7.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers