Vishay Precision Group Wirewound Resistors RH005200R0FC02

Description
RH-5 200 1% C02
Request a Quote Datasheet
Description
RH-5 200 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH005200R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005200R0FC02
Wirewound Resistors 3110-RH005200R0FC02
RH-5 200 1% C02

RH-5 200 1% C02

Supplier's Site Datasheet
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack - RH005200R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
RH005200R0FC02
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack RH005200R0FC02
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
200ohm Resistor - 54-RH005200R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200ohm Resistor
54-RH005200R0FC02
200ohm Resistor 54-RH005200R0FC02
Wirewound Resistors - Chassis Mount 7.5watt 200ohm 1% MKD 5watt Product overview: RH005200R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005200R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 200ohm 1% MKD 5watt Product overview: RH005200R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005200R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH005200R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH005200R0FC02-ND
Chassis Mount Resistors 541-RH005200R0FC02-ND
RH-5 200 1% C02

RH-5 200 1% C02

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 7.5W, 1%; Resistance Vishay - 02F2483 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 7.5W, 1%; Resistance Vishay
02F2483
Wirewound Resistor, 200 Ohm, 7.5W, 1%; Resistance Vishay 02F2483
WIREWOUND RESISTOR, 200 OHM, 7.5W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 200 OHM, 7.5W, 1%; Resistance:200ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH005200R0FC02 RH005200R0FC02 54-RH005200R0FC02 541-RH005200R0FC02-ND 02F2483
Product Name Wirewound Resistors Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack 200ohm Resistor Chassis Mount Resistors Wirewound Resistor, 200 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers