Vishay Precision Group Chassis Mount Resistors RH0051R000FE02

Description
Vishay RH0051R000FE02
Request a Quote Datasheet
Description
Vishay RH0051R000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6835978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835978
Chassis Mount Resistors 6835978
Vishay RH0051R000FE02

Vishay RH0051R000FE02

Supplier's Site
Chassis Mount Resistors - 6835978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835978P
Chassis Mount Resistors 6835978P
Vishay RH0051R000FE02

Vishay RH0051R000FE02

Supplier's Site
RH0051R000FE02 - RH0051R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0051R000FE02
RH0051R000FE02
RH0051R000FE02 RH0051R000FE02
RH0051R000FE02

RH0051R000FE02

Supplier's Site
1 OHM 7.5W Resistor - 54-RH0051R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 7.5W Resistor
54-RH0051R000FE02
1 OHM 7.5W Resistor 54-RH0051R000FE02
RES CHAS MNT 1 OHM 1% 7.5W Product overview: RH0051R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 7.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051R000FE02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 1 OHM 1% 7.5W Product overview: RH0051R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 7.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0051R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0051R000FE02
Wirewound Resistors 3110-RH0051R000FE02
RH-5 1 1% E02 e4

RH-5 1 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRA-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-1.0-ND
Chassis Mount Resistors RHRA-1.0-ND
1 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

1 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 7.5W, 1%; Resistance Vishay - 41K9062 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 7.5W, 1%; Resistance Vishay
41K9062
Wirewound Resistor, 1 Ohm, 7.5W, 1%; Resistance Vishay 41K9062
WIREWOUND RESISTOR, 1 OHM, 7.5W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 7.5W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1 Ohm, 7.5W, 1% Rohs Compliant Vishay - 45AJ7258 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 7.5W, 1% Rohs Compliant Vishay
45AJ7258
Wirewound Resistor, 1 Ohm, 7.5W, 1% Rohs Compliant Vishay 45AJ7258
WIREWOUND RESISTOR, 1 OHM, 7.5W, 1% ROHS COMPLIANT: YES

WIREWOUND RESISTOR, 1 OHM, 7.5W, 1% ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - RH0051R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0051R000FE02
Chassis Mount Resistors RH0051R000FE02
RES CHAS MNT 1 OHM 1% 7.5W

RES CHAS MNT 1 OHM 1% 7.5W

Supplier's Site Datasheet
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military - 70201533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military
70201533
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military 70201533
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835978 6835978P RH0051R000FE02 54-RH0051R000FE02 3110-RH0051R000FE02 RHRA-1.0-ND 41K9062 45AJ7258 RH0051R000FE02 70201533
Product Name Chassis Mount Resistors Chassis Mount Resistors RH0051R000FE02 1 OHM 7.5W Resistor Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 1 Ohm, 7.5W, 1%; Resistance Vishay Wirewound Resistor, 1 Ohm, 7.5W, 1% Rohs Compliant Vishay Chassis Mount Resistors Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium Axial, Box Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details