Vishay Precision Group Wirewound Resistor, 1 Ohm, 7.5W, 1%; Resistance Vishay RH0051R000FE02.

Description
WIREWOUND RESISTOR, 1 OHM, 7.5W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1 OHM, 7.5W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 7.5W, 1%; Resistance Vishay - 28AC1620 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 7.5W, 1%; Resistance Vishay
28AC1620
Wirewound Resistor, 1 Ohm, 7.5W, 1%; Resistance Vishay 28AC1620
WIREWOUND RESISTOR, 1 OHM, 7.5W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 7.5W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC1620
Product Name Wirewound Resistor, 1 Ohm, 7.5W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14180RGL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details