Vishay Precision Group Chassis Mount Resistors RH0051R000FC02

Description
1 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHA-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHA-1.0-ND
Chassis Mount Resistors RHA-1.0-ND
1 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

1 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0051R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0051R000FC02
Wirewound Resistors 3110-RH0051R000FC02
RH-5 1 1% C02

RH-5 1 1% C02

Supplier's Site Datasheet
RES 1.0 OHM 1% 5W ALUM HOUSED WW - RH0051R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1% 5W ALUM HOUSED WW
RH0051R000FC02
RES 1.0 OHM 1% 5W ALUM HOUSED WW RH0051R000FC02
RES 1.0ohm 1% 5W ALUM HOUSED WW

RES 1.0ohm 1% 5W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RH0051R000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0051R000FC02
Chassis Mount Resistors RH0051R000FC02
RES CHAS MNT 1 OHM 1% 7.5W

RES CHAS MNT 1 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RHA-1.0-ND 3110-RH0051R000FC02 RH0051R000FC02 RH0051R000FC02
Product Name Chassis Mount Resistors Wirewound Resistors RES 1.0 OHM 1% 5W ALUM HOUSED WW Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers