Vishay Intertechnology, Inc. 1ohm Resistor RH0051R000BC02

Description
Wirewound Resistors - Chassis Mount 7.5watt 1ohm 0.1% MKD 5watt Product overview: RH0051R000BC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051R000BC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 7.5watt 1ohm 0.1% MKD 5watt Product overview: RH0051R000BC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051R000BC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1ohm Resistor - 54-RH0051R000BC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1ohm Resistor
54-RH0051R000BC02
1ohm Resistor 54-RH0051R000BC02
Wirewound Resistors - Chassis Mount 7.5watt 1ohm 0.1% MKD 5watt Product overview: RH0051R000BC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051R000BC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 1ohm 0.1% MKD 5watt Product overview: RH0051R000BC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051R000BC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor-Misc - RH0051R000BC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH0051R000BC02
Resistor-Misc RH0051R000BC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - 541-RH0051R000BC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0051R000BC02-ND
Chassis Mount Resistors 541-RH0051R000BC02-ND
RH-5 1 .1% C02

RH-5 1 .1% C02

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 54-RH0051R000BC02 RH0051R000BC02 541-RH0051R000BC02-ND
Product Name 1ohm Resistor Resistor-Misc Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details