Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 1% 5W ¦20ppm/¦C AXL Flange RH0051K500FC02

Description
Res Wirewound 1.5K Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 1% 5W ¦20ppm/¦C AXL Flange - RH0051K500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 5W ¦20ppm/¦C AXL Flange
RH0051K500FC02
Res Wirewound 1.5K Ohm 1% 5W ¦20ppm/¦C AXL Flange RH0051K500FC02
Res Wirewound 1.5K Ohm 1% 5W ¦20ppm/¦C AXL Flange

Res Wirewound 1.5K Ohm 1% 5W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH0051K500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0051K500FC02
Wirewound Resistors 3110-RH0051K500FC02
RH-5 1.5K 1% C02

RH-5 1.5K 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0051K500FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0051K500FC02-ND
Chassis Mount Resistors 541-RH0051K500FC02-ND
RH-5 1.5K 1% C02

RH-5 1.5K 1% C02

Buy Now Datasheet
1.5Kohm Resistor - 54-RH0051K500FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5Kohm Resistor
54-RH0051K500FC02
1.5Kohm Resistor 54-RH0051K500FC02
Wirewound Resistors - Chassis Mount 7.5watt 1.5Kohm 1% MKD 5watt Product overview: RH0051K500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051K500FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 1.5Kohm 1% MKD 5watt Product overview: RH0051K500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051K500FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH0051K500FC02 3110-RH0051K500FC02 541-RH0051K500FC02-ND 54-RH0051K500FC02
Product Name Res Wirewound 1.5K Ohm 1% 5W ¦20ppm/¦C AXL Flange Wirewound Resistors Chassis Mount Resistors 1.5Kohm Resistor
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 7.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers