Vishay Intertechnology, Inc. Wirewound Resistors RH0051K100FE02

Description
RH-5 1.1K 1% E02 e4
Request a Quote
Description
RH-5 1.1K 1% E02 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH005 is a 5 W wirewound resistor with molded, welded aluminum housing for chassis mounting and environmental protection, meeting MIL-PRF-18546. It has a resistance range of 0.02 to 24.5 kΩ with tolerances of ±1% and operates from -55°C to +250°C. The resistor features a temperature coefficient of ±20 ppm/°C for 10 Ω and above, insulation resistance of 10,000 MΩ minimum dry, and complies with ANSI J-STD-002 for solderability. The case dimensions are 0.444 in × 0.490 in × 0.600 in for the body, with a mounting stud and nuts for chassis attachment. It supports a maximum working voltage of 160 V and is available in non-inductive NH variants with Ayrton-Perry winding.

Datasheet Summary
Powered by GS/AI

The RH005 is a 5 W wirewound resistor with molded, welded aluminum housing for chassis mounting and environmental protection, meeting MIL-PRF-18546. It has a resistance range of 0.02 to 24.5 kΩ with tolerances of ±1% and operates from -55°C to +250°C. The resistor features a temperature coefficient of ±20 ppm/°C for 10 Ω and above, insulation resistance of 10,000 MΩ minimum dry, and complies with ANSI J-STD-002 for solderability. The case dimensions are 0.444 in × 0.490 in × 0.600 in for the body, with a mounting stud and nuts for chassis attachment. It supports a maximum working voltage of 160 V and is available in non-inductive NH variants with Ayrton-Perry winding.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0051K100FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0051K100FE02
Wirewound Resistors 3110-RH0051K100FE02
RH-5 1.1K 1% E02 e4

RH-5 1.1K 1% E02 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH0051K100FE02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S3-220RF1DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 6327 J-Lead
Features Non-Inductive; Fireproof Case
View Details