Vishay Precision Group Chassis Mount Resistors RH0051K000FE02

Description
RH-5 1K 1% E02 E4
Request a Quote Datasheet
Description
RH-5 1K 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH0051K000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0051K000FE02-ND
Chassis Mount Resistors 541-RH0051K000FE02-ND
RH-5 1K 1% E02 E4

RH-5 1K 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 7.5watt 1 kOhms 1% MKD 5watt Product overview: RH0051K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051K000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 1 kOhms 1% MKD 5watt Product overview: RH0051K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0051K000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0051K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0051K000FE02
Wirewound Resistors 3110-RH0051K000FE02
RH-5 1K 1% E02 e4

RH-5 1K 1% E02 e4

Supplier's Site Datasheet
RH0051K000FE02 - RH0051K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0051K000FE02
RH0051K000FE02
RH0051K000FE02 RH0051K000FE02
RH0051K000FE02

RH0051K000FE02

Supplier's Site
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military - 70201495 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
70201495
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military 70201495
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 1Kohm, 7.5W, 1%; Resistance Vishay - 65K1825 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 7.5W, 1%; Resistance Vishay
65K1825
Wirewound Resistor, 1Kohm, 7.5W, 1%; Resistance Vishay 65K1825
WIREWOUND RESISTOR, 1KOHM, 7.5W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 7.5W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RH0051K000FE02-ND 54-RH0051K000FE02 3110-RH0051K000FE02 RH0051K000FE02 70201495 65K1825
Product Name Chassis Mount Resistors Resistor Wirewound Resistors RH0051K000FE02 Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 1Kohm, 7.5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details