Vishay Precision Group Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C AXL Flange RH0051K000FC02

Description
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C AXL Flange - RH0051K000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C AXL Flange
RH0051K000FC02
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C AXL Flange RH0051K000FC02
Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C AXL Flange

Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH0051K000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0051K000FC02
Wirewound Resistors 3110-RH0051K000FC02
RH-5 1K 1% C02

RH-5 1K 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 7.5W, 1%; Resistance Vishay - 02F2511 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 7.5W, 1%; Resistance Vishay
02F2511
Wirewound Resistor, 1Kohm, 7.5W, 1%; Resistance Vishay 02F2511
WIREWOUND RESISTOR, 1KOHM, 7.5W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 7.5W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH0051K000FC02 3110-RH0051K000FC02 02F2511
Product Name Res Wirewound 1K Ohm 1% 5W ¦20ppm/¦C AXL Flange Wirewound Resistors Wirewound Resistor, 1Kohm, 7.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 7.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details