Vishay Precision Group RH005180R0FE02 RH005180R0FE02

Description
RH005180R0FE02
Request a Quote Datasheet
Description
RH005180R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH005180R0FE02 - RH005180R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH005180R0FE02
RH005180R0FE02
RH005180R0FE02 RH005180R0FE02
RH005180R0FE02

RH005180R0FE02

Supplier's Site
Wirewound Resistors - 3110-RH005180R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005180R0FE02
Wirewound Resistors 3110-RH005180R0FE02
RH-5 180 1% E02 e4

RH-5 180 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 180 Ohm, 7.5W, 1%; Resistance Vishay - 41K9068 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 180 Ohm, 7.5W, 1%; Resistance Vishay
41K9068
Wirewound Resistor, 180 Ohm, 7.5W, 1%; Resistance Vishay 41K9068
WIREWOUND RESISTOR, 180 OHM, 7.5W, 1%; Resistance:180ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 180 OHM, 7.5W, 1%; Resistance:180ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH005180R0FE02 3110-RH005180R0FE02 41K9068
Product Name RH005180R0FE02 Wirewound Resistors Wirewound Resistor, 180 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details