Vishay Precision Group ALUMINUM HOUSED RESISTOR RH005180R0FC02

Description
ALUMINUM HOUSED RESISTOR
Request a Quote Datasheet
Description
ALUMINUM HOUSED RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM HOUSED RESISTOR - RH005180R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
ALUMINUM HOUSED RESISTOR
RH005180R0FC02
ALUMINUM HOUSED RESISTOR RH005180R0FC02
ALUMINUM HOUSED RESISTOR

ALUMINUM HOUSED RESISTOR

Supplier's Site
Wirewound Resistors - 3110-RH005180R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005180R0FC02
Wirewound Resistors 3110-RH005180R0FC02
RH-5 180 1% C02

RH-5 180 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RH005180R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RH005180R0FC02-ND
Chassis Mount Resistors RH005180R0FC02-ND
180 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

180 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH005180R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH005180R0FC02
Chassis Mount Resistors RH005180R0FC02
RES CHAS MNT 180 OHM 1% 7.5W

RES CHAS MNT 180 OHM 1% 7.5W

Supplier's Site Datasheet
Resistor, Wirewound, 180 Ohm, 5W, 1%; Resistance Vishay - 02F2482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 180 Ohm, 5W, 1%; Resistance Vishay
02F2482
Resistor, Wirewound, 180 Ohm, 5W, 1%; Resistance Vishay 02F2482
RESISTOR, WIREWOUND, 180 OHM, 5W, 1%; Resistance:180ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

RESISTOR, WIREWOUND, 180 OHM, 5W, 1%; Resistance:180ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH005180R0FC02 3110-RH005180R0FC02 RH005180R0FC02-ND RH005180R0FC02 02F2482
Product Name ALUMINUM HOUSED RESISTOR Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 180 Ohm, 5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879073-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details