Vishay Precision Group RH00515R00FE02 RH00515R00FE02

Description
RH00515R00FE02
Request a Quote Datasheet
Description
RH00515R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH00515R00FE02 - RH00515R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00515R00FE02
RH00515R00FE02
RH00515R00FE02 RH00515R00FE02
RH00515R00FE02

RH00515R00FE02

Supplier's Site
15ohm Resistor - 54-RH00515R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15ohm Resistor
54-RH00515R00FE02
15ohm Resistor 54-RH00515R00FE02
Wirewound Resistors - Chassis Mount 7.5watt 15ohm 1% MKD 5watt Product overview: RH00515R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00515R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 15ohm 1% MKD 5watt Product overview: RH00515R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00515R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH00515R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00515R00FE02
Wirewound Resistors 3110-RH00515R00FE02
RH-5 15 1% E02 e4

RH-5 15 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH00515R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH00515R00FE02-ND
Chassis Mount Resistors 541-RH00515R00FE02-ND
RH-5 15 1% E02 E4

RH-5 15 1% E02 E4

Buy Now Datasheet
Resistor Wirewound, 15 Ohm, 7.5W, 1%; Resistance Vishay - 41K9066 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 15 Ohm, 7.5W, 1%; Resistance Vishay
41K9066
Resistor Wirewound, 15 Ohm, 7.5W, 1%; Resistance Vishay 41K9066
RESISTOR WIREWOUND, 15 OHM, 7.5W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 15 OHM, 7.5W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH00515R00FE02 54-RH00515R00FE02 3110-RH00515R00FE02 541-RH00515R00FE02-ND 41K9066
Product Name RH00515R00FE02 15ohm Resistor Wirewound Resistors Chassis Mount Resistors Resistor Wirewound, 15 Ohm, 7.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers