Vishay Precision Group Wirewound Resistors RH00515R00FC02

Description
RH-5 15 1% C02
Request a Quote Datasheet
Description
RH-5 15 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH00515R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00515R00FC02
Wirewound Resistors 3110-RH00515R00FC02
RH-5 15 1% C02

RH-5 15 1% C02

Supplier's Site Datasheet
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Flange - RH00515R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Flange
RH00515R00FC02
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Flange RH00515R00FC02
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Flange

Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistor, 15 Ohm, 7.5W, 1%; Resistance Vishay - 02F2449 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 7.5W, 1%; Resistance Vishay
02F2449
Wirewound Resistor, 15 Ohm, 7.5W, 1%; Resistance Vishay 02F2449
WIREWOUND RESISTOR, 15 OHM, 7.5W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 15 OHM, 7.5W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH00515R00FC02 RH00515R00FC02 02F2449
Product Name Wirewound Resistors Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Flange Wirewound Resistor, 15 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details