Res Wirewound 15K Ohm 5% 5W ¦20ppm/¦C AXL Flange Card Pack
RH-5 15K 5% E02 e4
RH-5 15K 5% E02 E4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH00515K00JE02 | 3110-RH00515K00JE02 | 541-RH00515K00JE02-ND |
| Product Name | Res Wirewound 15K Ohm 5% 5W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 5 watts | 7.5 watts | |
| Category / Application | Industrial | General Use |