RES 15Kohm 1% 5W ALUM HOUSED WW [temp: -55¦C ~ 85¦C]
15 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor
RES CHAS MNT 15K OHM 1% 7.5W
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH00515K00FC02 | RH00515K00FC02 | RHA-15K-ND | RH00515K00FC02 |
| Product Name | Wirewound Resistors | RES 15K OHM 1% 5W ALUM HOUSED WW [temp: -55¦C ~ 85¦C] | Chassis Mount Resistors | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 15000 ohms | 15000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 7.5 watts | 7.5 watts | |
| Configuration | Single Resistor |