Vishay Precision Group Wirewound Resistors RH005150R0FE02

Description
RH-5 150 1% E02 e4
Request a Quote Datasheet
Description
RH-5 150 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH005150R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005150R0FE02
Wirewound Resistors 3110-RH005150R0FE02
RH-5 150 1% E02 e4

RH-5 150 1% E02 e4

Supplier's Site Datasheet
RH005150R0FE02 - RH005150R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH005150R0FE02
RH005150R0FE02
RH005150R0FE02 RH005150R0FE02
RH005150R0FE02

RH005150R0FE02

Supplier's Site
Chassis Mount Resistors - 6835966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835966
Chassis Mount Resistors 6835966
Vishay RH005150R0FE02

Vishay RH005150R0FE02

Supplier's Site
Chassis Mount Resistors - 6835966P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835966P
Chassis Mount Resistors 6835966P
Vishay RH005150R0FE02

Vishay RH005150R0FE02

Supplier's Site
Chassis Mount Resistors - 1680060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680060
Chassis Mount Resistors 1680060
Vishay RH005150R0FE02

Vishay RH005150R0FE02

Supplier's Site
Chassis Mount Resistors - RHRA-150-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-150-ND
Chassis Mount Resistors RHRA-150-ND
150 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

150 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 150 Ohm, 7.5W, 1%; Resistance Vishay - 41K9067 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 7.5W, 1%; Resistance Vishay
41K9067
Wirewound Resistor, 150 Ohm, 7.5W, 1%; Resistance Vishay 41K9067
WIREWOUND RESISTOR, 150 OHM, 7.5W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 7.5W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military - 70201536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military
70201536
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military 70201536
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH005150R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH005150R0FE02
Chassis Mount Resistors RH005150R0FE02
RES CHAS MNT 150 OHM 1% 7.5W

RES CHAS MNT 150 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH005150R0FE02 RH005150R0FE02 6835966 6835966P RHRA-150-ND 41K9067 70201536 RH005150R0FE02
Product Name Wirewound Resistors RH005150R0FE02 Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 150 Ohm, 7.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Category / Application Industrial General Use General Use
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR39JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details