150 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
RES 150ohm 1% 5W ALUM HOUSED WW
RES CHAS MNT 150 OHM 1% 7.5W
Power Resistor; Resistance:150ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH005150R0FC02 | RHA-150-ND | RH005150R0FC02 | RH005150R0FC02 | 02F2479 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | RES 150 OHM 1% 5W ALUM HOUSED WW | Chassis Mount Resistors | Power Resistor; Resistance Vishay |
| Category / Application | Industrial | General Use | Power Applications | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | 150 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |