12 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
RH-5 12 1% E02 e4
RES CHAS MNT 12 OHM 1% 7.5W
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH00512R00FE02 | RHRA-12-ND | 3110-RH00512R00FE02 | RH00512R00FE02 |
| Product Name | RH00512R00FE02 | Chassis Mount Resistors | Wirewound Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 12 ohms | 12 ohms | 12 ohms |