Vishay Precision Group RES 12 OHM 1% 5W ALUM HOUSED WW RH00512R00FC02

Description
RES 12ohm 1% 5W ALUM HOUSED WW
Request a Quote Datasheet
Description
RES 12ohm 1% 5W ALUM HOUSED WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1% 5W ALUM HOUSED WW - RH00512R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1% 5W ALUM HOUSED WW
RH00512R00FC02
RES 12 OHM 1% 5W ALUM HOUSED WW RH00512R00FC02
RES 12ohm 1% 5W ALUM HOUSED WW

RES 12ohm 1% 5W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH00512R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00512R00FC02
Wirewound Resistors 3110-RH00512R00FC02
RH-5 12 1% C02

RH-5 12 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHA-12-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHA-12-ND
Chassis Mount Resistors RHA-12-ND
12 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

12 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH00512R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00512R00FC02
Chassis Mount Resistors RH00512R00FC02
RES CHAS MNT 12 OHM 1% 7.5W

RES CHAS MNT 12 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH00512R00FC02 3110-RH00512R00FC02 RHA-12-ND RH00512R00FC02
Product Name RES 12 OHM 1% 5W ALUM HOUSED WW Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 7.5 watts 7.5 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers