Vishay Precision Group Chassis Mount Resistors RH005120R0FE02

Description
RH-5 120 1% E02 E4
Request a Quote Datasheet
Description
RH-5 120 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH005120R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH005120R0FE02-ND
Chassis Mount Resistors 541-RH005120R0FE02-ND
RH-5 120 1% E02 E4

RH-5 120 1% E02 E4

Buy Now Datasheet
120ohm Resistor - 54-RH005120R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120ohm Resistor
54-RH005120R0FE02
120ohm Resistor 54-RH005120R0FE02
Wirewound Resistors - Chassis Mount 7.5watt 120ohm 1% MKD 5watt Product overview: RH005120R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005120R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 120ohm 1% MKD 5watt Product overview: RH005120R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005120R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH005120R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005120R0FE02
Wirewound Resistors 3110-RH005120R0FE02
RH-5 120 1% E02 e4

RH-5 120 1% E02 e4

Supplier's Site Datasheet
RH005120R0FE02 - RH005120R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH005120R0FE02
RH005120R0FE02
RH005120R0FE02 RH005120R0FE02
RH005120R0FE02

RH005120R0FE02

Supplier's Site
Wirewound Resistor, 120 Ohm, 7.5W, 1%; Resistance Vishay - 65K1828 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 7.5W, 1%; Resistance Vishay
65K1828
Wirewound Resistor, 120 Ohm, 7.5W, 1%; Resistance Vishay 65K1828
WIREWOUND RESISTOR, 120 OHM, 7.5W, 1%; Resistance:120ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 7.5W, 1%; Resistance:120ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RH005120R0FE02-ND 54-RH005120R0FE02 3110-RH005120R0FE02 RH005120R0FE02 65K1828
Product Name Chassis Mount Resistors 120ohm Resistor Wirewound Resistors RH005120R0FE02 Wirewound Resistor, 120 Ohm, 7.5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers