Vishay Precision Group 10 Ohm 7.5W Resistor RH00510R00FE02

Description
10 Ohm 7.5W Wirewound Resistor, 1% Tolerance, Chassis Mount Product overview: RH00510R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH00510R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 7.5W Wirewound Resistor, 1% Tolerance, Chassis Mount Product overview: RH00510R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH00510R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ohm 7.5W Resistor - 48-RH00510R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 7.5W Resistor
48-RH00510R00FE02
10 Ohm 7.5W Resistor 48-RH00510R00FE02
10 Ohm 7.5W Wirewound Resistor, 1% Tolerance, Chassis Mount Product overview: RH00510R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH00510R00FE02 can be used for catalog matching and distributor lookup.

10 Ohm 7.5W Wirewound Resistor, 1% Tolerance, Chassis Mount Product overview: RH00510R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH00510R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH00510R00FE02 - RH00510R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00510R00FE02
RH00510R00FE02
RH00510R00FE02 RH00510R00FE02
RH00510R00FE02

RH00510R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH00510R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00510R00FE02
Wirewound Resistors 3110-RH00510R00FE02
RH-5 10 1% E02 e4

RH-5 10 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRA-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-10-ND
Chassis Mount Resistors RHRA-10-ND
10 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

10 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6835969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835969
Chassis Mount Resistors 6835969
Vishay RH00510R00FE02

Vishay RH00510R00FE02

Supplier's Site
Chassis Mount Resistors - 6835969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835969P
Chassis Mount Resistors 6835969P
Vishay RH00510R00FE02

Vishay RH00510R00FE02

Supplier's Site
Chassis Mount Resistors - 1680061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680061
Chassis Mount Resistors 1680061
Vishay RH00510R00FE02

Vishay RH00510R00FE02

Supplier's Site
Wirewound Resistor, 10 Ohm, 7.5W, 1%; Resistance Vishay - 41K9064 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 7.5W, 1%; Resistance Vishay
41K9064
Wirewound Resistor, 10 Ohm, 7.5W, 1%; Resistance Vishay 41K9064
WIREWOUND RESISTOR, 10 OHM, 7.5W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 7.5W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH00510R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00510R00FE02
Chassis Mount Resistors RH00510R00FE02
RES CHAS MNT 10 OHM 1% 7.5W

RES CHAS MNT 10 OHM 1% 7.5W

Supplier's Site Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military - 70201534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
70201534
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military 70201534
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 48-RH00510R00FE02 RH00510R00FE02 3110-RH00510R00FE02 RHRA-10-ND 6835969 6835969P 41K9064 RH00510R00FE02 70201534
Product Name 10 Ohm 7.5W Resistor RH00510R00FE02 Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 10 Ohm, 7.5W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS; No RoHS; No RoHS
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers