Vishay Precision Group Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Flange RH00510R00FC02

Description
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Flange - RH00510R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Flange
RH00510R00FC02
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Flange RH00510R00FC02
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Flange

Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Flange

Supplier's Site
10 OHM 7.5W Resistor - 54-RH00510R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 7.5W Resistor
54-RH00510R00FC02
10 OHM 7.5W Resistor 54-RH00510R00FC02
RES CHAS MNT 10 OHM 1% 7.5W Product overview: RH00510R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 7.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00510R00FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 10 OHM 1% 7.5W Product overview: RH00510R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 7.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00510R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH00510R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00510R00FC02
Wirewound Resistors 3110-RH00510R00FC02
RH-5 10 1% C02

RH-5 10 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHA-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHA-10-ND
Chassis Mount Resistors RHA-10-ND
10 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

10 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH00510R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00510R00FC02
Chassis Mount Resistors RH00510R00FC02
RES CHAS MNT 10 OHM 1% 7.5W

RES CHAS MNT 10 OHM 1% 7.5W

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 7.5W, 1%; Resistance Vishay - 02F2443 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 7.5W, 1%; Resistance Vishay
02F2443
Wirewound Resistor, 10 Ohm, 7.5W, 1%; Resistance Vishay 02F2443
WIREWOUND RESISTOR, 10 OHM, 7.5W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 7.5W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH00510R00FC02 54-RH00510R00FC02 3110-RH00510R00FC02 RHA-10-ND RH00510R00FC02 02F2443
Product Name Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Flange 10 OHM 7.5W Resistor Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 10 Ohm, 7.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 7.5 watts 7.5 watts 7.5 watts
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details