Vishay Precision Group Wirewound Resistors RH00510K00FC02

Description
RH-5 10K 1% C02
Request a Quote Datasheet
Description
RH-5 10K 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH00510K00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00510K00FC02
Wirewound Resistors 3110-RH00510K00FC02
RH-5 10K 1% C02

RH-5 10K 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHA-10K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHA-10K-ND
Chassis Mount Resistors RHA-10K-ND
10 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

10 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors 5WATTS 10KOHMS 1% - RH00510K00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5WATTS 10KOHMS 1%
RH00510K00FC02
Wirewound Resistors 5WATTS 10KOHMS 1% RH00510K00FC02
Wirewound Resistors 5WATTS 10KOHMS 1%

Wirewound Resistors 5WATTS 10KOHMS 1%

Supplier's Site
Chassis Mount Resistors - RH00510K00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00510K00FC02
Chassis Mount Resistors RH00510K00FC02
RES CHAS MNT 10K OHM 1% 7.5W

RES CHAS MNT 10K OHM 1% 7.5W

Supplier's Site Datasheet
Resistor, Wirewound, 10Kohm, 5W, 1%; Resistance Vishay - 02F2544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10Kohm, 5W, 1%; Resistance Vishay
02F2544
Resistor, Wirewound, 10Kohm, 5W, 1%; Resistance Vishay 02F2544
RESISTOR, WIREWOUND, 10KOHM, 5W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

RESISTOR, WIREWOUND, 10KOHM, 5W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH00510K00FC02 RHA-10K-ND RH00510K00FC02 RH00510K00FC02 02F2544
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound Resistors 5WATTS 10KOHMS 1% Chassis Mount Resistors Resistor, Wirewound, 10Kohm, 5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details