Vishay Intertechnology, Inc. Wirewound Resistors RH005100R0FC02

Description
RH-5 100 1% C02
Request a Quote Datasheet
Description
RH-5 100 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH005100R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005100R0FC02
Wirewound Resistors 3110-RH005100R0FC02
RH-5 100 1% C02

RH-5 100 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHA-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHA-100-ND
Chassis Mount Resistors RHA-100-ND
100 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

100 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors 5WATTS 100ohms 1% - RH005100R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5WATTS 100ohms 1%
RH005100R0FC02
Wirewound Resistors 5WATTS 100ohms 1% RH005100R0FC02
Wirewound Resistors 5WATTS 100ohms 1%

Wirewound Resistors 5WATTS 100ohms 1%

Supplier's Site
Chassis Mount Resistors - RH005100R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH005100R0FC02
Chassis Mount Resistors RH005100R0FC02
RES CHAS MNT 100 OHM 1% 7.5W

RES CHAS MNT 100 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH005100R0FC02 RHA-100-ND RH005100R0FC02 RH005100R0FC02
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound Resistors 5WATTS 100ohms 1% Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers